Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F5102V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1406
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1406
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9432
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9432
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1406
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details