Panasonic Resistor, Thick Film, 390Kohm, 1%, 0603; Resistance Panasonic ERJ-U03F3903V

Description
RESISTOR, THICK FILM, 390KOHM, 1%, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 390KOHM, 1%, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 390Kohm, 1%, 0603; Resistance Panasonic - 28W1392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390Kohm, 1%, 0603; Resistance Panasonic
28W1392
Resistor, Thick Film, 390Kohm, 1%, 0603; Resistance Panasonic 28W1392
RESISTOR, THICK FILM, 390KOHM, 1%, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 390KOHM, 1%, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Panasonic - 44X4100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Panasonic
44X4100
Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Panasonic 44X4100
RES, THICK FILM, 390K, 1%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W1392 44X4100
Product Name Resistor, Thick Film, 390Kohm, 1%, 0603; Resistance Panasonic Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 390000 ohms 390000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details