Panasonic Chip Resistor - Surface Mount ERJ-U03F2703V

Description
RES 270K OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 270K OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F2703V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F2703V
Chip Resistor - Surface Mount ERJ-U03F2703V
RES 270K OHM 1% 1/10W 0603 SMD

RES 270K OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Panasonic - 44X4090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Panasonic
44X4090
Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Panasonic 44X4090
RES, THICK FILM, 270K, 1%, 0.1W, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.1W, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 270Kohm, 1%, 0603; Resistance Panasonic - 28W1372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270Kohm, 1%, 0603; Resistance Panasonic
28W1372
Resistor, Thick Film, 270Kohm, 1%, 0603; Resistance Panasonic 28W1372
RESISTOR, THICK FILM, 270KOHM, 1%, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 270KOHM, 1%, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U03F2703V 44X4090 28W1372
Product Name Chip Resistor - Surface Mount Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 270Kohm, 1%, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 270000 ohms 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers