Panasonic Chip Resistor - Surface Mount ERJ-U03F20R0V

Description
RES 20 OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 20 OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F20R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F20R0V
Chip Resistor - Surface Mount ERJ-U03F20R0V
RES 20 OHM 1% 1/10W 0603 SMD

RES 20 OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9213
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9213
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1353 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1353
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1353
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03F20R0V 44X9213
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 20 ohms
Tolerance 1 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details