Panasonic Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-U03F2003V

Description
RES, 200K, 1%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 44X9218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
44X9218
Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 44X9218
RES, 200K, 1%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 28W1357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
28W1357
Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 28W1357
RES, 200K, 1%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9218
Product Name Res, 200K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers