Panasonic Chip Resistor - Surface Mount ERJ-U03F2002V

Description
RES 20K OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 20K OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F2002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F2002V
Chip Resistor - Surface Mount ERJ-U03F2002V
RES 20K OHM 1% 1/10W 0603 SMD

RES 20K OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U03F2002V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U03F2002V
Resistors - Chip Resistor - Surface Mount ERJ-U03F2002V
RES 20K OHM 1% 1/10W 0603 SMD

RES 20K OHM 1% 1/10W 0603 SMD

Supplier's Site
Res, 20K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 28W1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
28W1356
Res, 20K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 28W1356
RES, 20K, 1%, 0.1W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U03F2002V ERJ-U03F2002V 28W1356
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 20K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9320 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details