Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U03F1501V

Description
RES 1.5K OHM 1% 1/10W 0603 SMD
Description
RES 1.5K OHM 1% 1/10W 0603 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U03F1501V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U03F1501V
Resistors - Chip Resistor - Surface Mount ERJ-U03F1501V
RES 1.5K OHM 1% 1/10W 0603 SMD

RES 1.5K OHM 1% 1/10W 0603 SMD

Supplier's Site
Resistor, Thick Film, 1.5Kohm, 1%, 0603; Resistance Panasonic - 28W1340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Kohm, 1%, 0603; Resistance Panasonic
28W1340
Resistor, Thick Film, 1.5Kohm, 1%, 0603; Resistance Panasonic 28W1340
RESISTOR, THICK FILM, 1.5KOHM, 1%, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5KOHM, 1%, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.1W, 0603; Resistance Panasonic - 44X4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.1W, 0603; Resistance Panasonic
44X4073
Res, Thick Film, 1K5, 1%, 0.1W, 0603; Resistance Panasonic 44X4073
RES, THICK FILM, 1K5, 1%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U03F1501V 28W1340 44X4073
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 1.5Kohm, 1%, 0603; Resistance Panasonic Res, Thick Film, 1K5, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details