Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F13R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1333
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1333
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9123 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9123
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9123
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1333
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details