Panasonic Chip Resistor - Surface Mount ERJ-U03F1004V

Description
RES 1 M OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 1 M OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F1004V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F1004V
Chip Resistor - Surface Mount ERJ-U03F1004V
RES 1 M OHM 1% 1/10W 0603 SMD

RES 1 M OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Panasonic - 44X4065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Panasonic
44X4065
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Panasonic 44X4065
RES, THICK FILM, 1M, 1%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1Mohm, 1%, 0603; Resistance Panasonic - 28W1322 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Mohm, 1%, 0603; Resistance Panasonic
28W1322
Resistor, Thick Film, 1Mohm, 1%, 0603; Resistance Panasonic 28W1322
RESISTOR, THICK FILM, 1MOHM, 1%, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1MOHM, 1%, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03F1004V 44X4065
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers