Panasonic Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic ERJ-U03D9100V

Description
CHIP RES, THICK FILM, 910R, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 910R, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic - 67AC5492 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic
67AC5492
Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic 67AC5492
CHIP RES, THICK FILM, 910R, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic - 67AC2422 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic
67AC2422
Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic 67AC2422
CHIP RES, THICK FILM, 910R, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5492
Product Name Chip Res, Thick Film, 910R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers