Panasonic Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic ERJ-U03D9092V

Description
CHIP RES, THICK FILM, 90K9, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 90K9, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic - 66AC3546 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic
66AC3546
Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic 66AC3546
CHIP RES, THICK FILM, 90K9, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 90K9, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic - 67AC2421 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic
67AC2421
Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic 67AC2421
CHIP RES, THICK FILM, 90K9, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 90K9, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3546
Product Name Chip Res, Thick Film, 90K9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details