Panasonic Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic ERJ-U03D88R7V

Description
CHIP RES, THICK FILM, 88R7, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 88R7, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic - 67AC5490 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic
67AC5490
Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic 67AC5490
CHIP RES, THICK FILM, 88R7, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 88R7, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic - 66AC8472 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic
66AC8472
Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic 66AC8472
CHIP RES, THICK FILM, 88R7, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 88R7, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5490
Product Name Chip Res, Thick Film, 88R7, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers