Panasonic Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic ERJ-U03D8452V

Description
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic - 66AC9884 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic
66AC9884
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic 66AC9884
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic - 66AC5538 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic
66AC5538
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic 66AC5538
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9884
Product Name Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details