Panasonic Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic ERJ-U03D6493V

Description
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic - 66AC5520 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic
66AC5520
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic 66AC5520
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic - 67AC2405 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic
67AC2405
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic 67AC2405
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5520
Product Name Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers