Panasonic Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic ERJ-U03D6343V

Description
CHIP RES, THICK FILM, 634K, 0.1W, 0603; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 634K, 0.1W, 0603; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic - 66AC1515 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic
66AC1515
Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic 66AC1515
CHIP RES, THICK FILM, 634K, 0.1W, 0603; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.1W, 0603; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic - 66AC3525 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic
66AC3525
Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic 66AC3525
CHIP RES, THICK FILM, 634K, 0.1W, 0603; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.1W, 0603; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1515
Product Name Chip Res, Thick Film, 634K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 634000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers