Panasonic Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic ERJ-U03D46R4V

Description
CHIP RES, THICK FILM, 46R4, 0.1W, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 46R4, 0.1W, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic - 67AC5468 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic
67AC5468
Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic 67AC5468
CHIP RES, THICK FILM, 46R4, 0.1W, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 46R4, 0.1W, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic - 67AC1145 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic
67AC1145
Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic 67AC1145
CHIP RES, THICK FILM, 46R4, 0.1W, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 46R4, 0.1W, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5468
Product Name Chip Res, Thick Film, 46R4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers