Panasonic Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic ERJ-U03D4532V

Description
CHIP RES, THICK FILM, 45K3, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 45K3, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic - 67AC2387 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic
67AC2387
Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic 67AC2387
CHIP RES, THICK FILM, 45K3, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45K3, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic - 66AC5495 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic
66AC5495
Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic 66AC5495
CHIP RES, THICK FILM, 45K3, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45K3, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2387
Product Name Chip Res, Thick Film, 45K3, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details