Panasonic Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic ERJ-U03D4123V

Description
CHIP RES, THICK FILM, 412K, 0.1W, 0603; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 412K, 0.1W, 0603; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic - 66AC9847 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic
66AC9847
Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic 66AC9847
CHIP RES, THICK FILM, 412K, 0.1W, 0603; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.1W, 0603; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic - 66AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic
66AC8437
Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic 66AC8437
CHIP RES, THICK FILM, 412K, 0.1W, 0603; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.1W, 0603; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9847
Product Name Chip Res, Thick Film, 412K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers