Panasonic Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic ERJ-U03D4121V

Description
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic - 65AC9559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic
65AC9559
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic 65AC9559
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic - 66AC5490 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic
66AC5490
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic 66AC5490
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9559
Product Name Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details