Panasonic Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic ERJ-U03D4022V

Description
CHIP RES, THICK FILM, 40K2, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 40K2, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic - 66AC1488 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic
66AC1488
Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic 66AC1488
CHIP RES, THICK FILM, 40K2, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic - 66AC9846 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic
66AC9846
Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic 66AC9846
CHIP RES, THICK FILM, 40K2, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1488
Product Name Chip Res, Thick Film, 40K2, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details