Panasonic Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic ERJ-U03D3573V

Description
CHIP RES, THICK FILM, 357K, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357K, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic - 67AC5460 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic
67AC5460
Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic 67AC5460
CHIP RES, THICK FILM, 357K, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic - 67AC5459 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic
67AC5459
Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic 67AC5459
CHIP RES, THICK FILM, 357K, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5460
Product Name Chip Res, Thick Film, 357K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers