Panasonic Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic ERJ-U03D30R1V

Description
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic - 67AC1120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic
67AC1120
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic 67AC1120
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic - 66AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic
66AC9833
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic 66AC9833
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1120
Product Name Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details