Panasonic Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic ERJ-U03D3091V

Description
CHIP RES, THICK FILM, 3K09, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K09, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic - 66AC3473 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic
66AC3473
Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic 66AC3473
CHIP RES, THICK FILM, 3K09, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic - 65AC9544 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic
65AC9544
Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic 65AC9544
CHIP RES, THICK FILM, 3K09, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3473
Product Name Chip Res, Thick Film, 3K09, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details