Panasonic Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic ERJ-U03D24R9V

Description
CHIP RES, THICK FILM, 24R9, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R9, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic - 66AC9823 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic
66AC9823
Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic 66AC9823
CHIP RES, THICK FILM, 24R9, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R9, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic - 65AC9536 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic
65AC9536
Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic 65AC9536
CHIP RES, THICK FILM, 24R9, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R9, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9823
Product Name Chip Res, Thick Film, 24R9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers