Panasonic Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic ERJ-U03D2370V

Description
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic - 66AC8412 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic
66AC8412
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic 66AC8412
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic - 66AC1454 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic
66AC1454
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic 66AC1454
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8412
Product Name Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details