Panasonic Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic ERJ-U03D2260V

Description
CHIP RES, THICK FILM, 226R, 0.1W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 226R, 0.1W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic - 66AC1450 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic
66AC1450
Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic 66AC1450
CHIP RES, THICK FILM, 226R, 0.1W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.1W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic - 65AC9533 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic
65AC9533
Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic 65AC9533
CHIP RES, THICK FILM, 226R, 0.1W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.1W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1450
Product Name Chip Res, Thick Film, 226R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers