Panasonic Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1240V

Description
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic - 66AC5415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic
66AC5415
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic 66AC5415
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic - 66AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic
66AC1418
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic 66AC1418
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5415
Product Name Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers