Panasonic Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1213V

Description
CHIP RES, THICK FILM, 121K, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 121K, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic - 65AC8193 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic
65AC8193
Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic 65AC8193
CHIP RES, THICK FILM, 121K, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic - 66AC9794 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic
66AC9794
Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic 66AC9794
CHIP RES, THICK FILM, 121K, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8193
Product Name Chip Res, Thick Film, 121K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details