Panasonic Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic ERJ-U03D1181V

Description
CHIP RES, THICK FILM, 1K18, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K18, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic - 66AC5410 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic
66AC5410
Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic 66AC5410
CHIP RES, THICK FILM, 1K18, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K18, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic - 66AC9790 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic
66AC9790
Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic 66AC9790
CHIP RES, THICK FILM, 1K18, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K18, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5410
Product Name Chip Res, Thick Film, 1K18, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details