Panasonic Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic ERJ-U03D10R7V

Description
CHIP RES, THICK FILM, 10R7, 0.1W, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10R7, 0.1W, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic - 66AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic
66AC8373
Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic 66AC8373
CHIP RES, THICK FILM, 10R7, 0.1W, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R7, 0.1W, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic - 66AC5405 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic
66AC5405
Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic 66AC5405
CHIP RES, THICK FILM, 10R7, 0.1W, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R7, 0.1W, 0603; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8373
Product Name Chip Res, Thick Film, 10R7, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details