Panasonic Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic ERJ-U03D1004V

Description
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic - 67AC5416 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic
67AC5416
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic 67AC5416
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic - 66AC1410 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic
66AC1410
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic 66AC1410
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5416
Product Name Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details