Panasonic Res, Thick Film, 3M3, 5%, 0.1W, 0402; Resistance Panasonic ERJ-U02J335X

Description
RES, THICK FILM, 3M3, 5%, 0.1W, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M3, 5%, 0.1W, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M3, 5%, 0.1W, 0402; Resistance Panasonic - 44X4913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 5%, 0.1W, 0402; Resistance Panasonic
44X4913
Res, Thick Film, 3M3, 5%, 0.1W, 0402; Resistance Panasonic 44X4913
RES, THICK FILM, 3M3, 5%, 0.1W, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3M3, 5%, 0.1W, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3.3Mohm, 5%, 0402; Resistance Panasonic - 51W3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3.3Mohm, 5%, 0402; Resistance Panasonic
51W3574
Res, Thick Film, 3.3Mohm, 5%, 0402; Resistance Panasonic 51W3574
RES, THICK FILM, 3.3MOHM, 5%, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3.3MOHM, 5%, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U02J335X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02J335X
Chip Resistor - Surface Mount ERJ-U02J335X
RES 3.3 M OHM 5% 1/10W 0402 SMD

RES 3.3 M OHM 5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X4913 ERJ-U02J335X
Product Name Res, Thick Film, 3M3, 5%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.30E6 ohms 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data