Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02J225X

Description
RES 2.2 M OHM 5% 1/10W 0402 SMD
Datasheet
Description
RES 2.2 M OHM 5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02J225X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02J225X
Resistors - Chip Resistor - Surface Mount ERJ-U02J225X
RES 2.2 M OHM 5% 1/10W 0402 SMD

RES 2.2 M OHM 5% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 2.2Mohm, 5%, 0402; Resistance Panasonic - 51W3546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2.2Mohm, 5%, 0402; Resistance Panasonic
51W3546
Res, Thick Film, 2.2Mohm, 5%, 0402; Resistance Panasonic 51W3546
RES, THICK FILM, 2.2MOHM, 5%, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2.2MOHM, 5%, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic - 44X4907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic
44X4907
Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic 44X4907
RES, THICK FILM, 2M2, 5%, 0.1W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.1W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02J225X 51W3546
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2.2Mohm, 5%, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2.20E6 ohms 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -2.67 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2942FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers