Panasonic Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02J203X

Description
RES, 20K, 5%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 5%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8997
Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8997
RES, 20K, 5%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 5%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3538
Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3538
RES, 20K, 5%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 5%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8997
Product Name Res, 20K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details