Panasonic Res, Thick Film, 1M5, 5%, 0.1W, 0402; Resistance Panasonic ERJ-U02J155X

Description
RES, THICK FILM, 1M5, 5%, 0.1W, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M5, 5%, 0.1W, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M5, 5%, 0.1W, 0402; Resistance Panasonic - 44X4899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 5%, 0.1W, 0402; Resistance Panasonic
44X4899
Res, Thick Film, 1M5, 5%, 0.1W, 0402; Resistance Panasonic 44X4899
RES, THICK FILM, 1M5, 5%, 0.1W, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1M5, 5%, 0.1W, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1.5Mohm, 5%, 0402; Resistance Panasonic - 51W3518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1.5Mohm, 5%, 0402; Resistance Panasonic
51W3518
Res, Thick Film, 1.5Mohm, 5%, 0402; Resistance Panasonic 51W3518
RES, THICK FILM, 1.5MOHM, 5%, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1.5MOHM, 5%, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4899
Product Name Res, Thick Film, 1M5, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details