Panasonic Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic ERJ-U02J103X

Description
RES, THICK FILM, 10K, 5%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10K, 5%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic - 44X4891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic
44X4891
Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic 44X4891
RES, THICK FILM, 10K, 5%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10Kohm, 5%, 0402; Resistance Panasonic - 51W3492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10Kohm, 5%, 0402; Resistance Panasonic
51W3492
Res, Thick Film, 10Kohm, 5%, 0402; Resistance Panasonic 51W3492
RES, THICK FILM, 10KOHM, 5%, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10KOHM, 5%, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U02J103X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02J103X
Chip Resistor - Surface Mount ERJ-U02J103X
RES 10K OHM 5% 1/10W 0402 SMD

RES 10K OHM 5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X4891 ERJ-U02J103X
Product Name Res, Thick Film, 10K, 5%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers