Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F7R50X

Description
RES 7.5 OHM 1% 1/10W 0402 SMD
Description
RES 7.5 OHM 1% 1/10W 0402 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The 1231 Anti-Sulfurated Resistor, part number 57AK1649, is a thick film chip resistor designed for high reliability and resistance to sulfurization. It features an Au-based inner electrode, making it suitable for applications where exposure to sulfur compounds is a concern. The resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This resistor is available in various sizes and power ratings, with a resistance range from 0.1 Ω to 10 MΩ, and tolerances of ±0.5%, ±1%, and ±5%. It supports both reflow and flow soldering methods, making it versatile for different manufacturing processes. The product is packaged in various configurations, including punched and embossed carrier taping, facilitating easy handling and integration into circuit boards. Engineers should consider this resistor for projects requiring robust performance in challenging environments, particularly where sulfur exposure is a risk.

Datasheet Summary
Powered by GS/AI

The 1231 Anti-Sulfurated Resistor, part number 57AK1649, is a thick film chip resistor designed for high reliability and resistance to sulfurization. It features an Au-based inner electrode, making it suitable for applications where exposure to sulfur compounds is a concern. The resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This resistor is available in various sizes and power ratings, with a resistance range from 0.1 Ω to 10 MΩ, and tolerances of ±0.5%, ±1%, and ±5%. It supports both reflow and flow soldering methods, making it versatile for different manufacturing processes. The product is packaged in various configurations, including punched and embossed carrier taping, facilitating easy handling and integration into circuit boards. Engineers should consider this resistor for projects requiring robust performance in challenging environments, particularly where sulfur exposure is a risk.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F7R50X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F7R50X
Resistors - Chip Resistor - Surface Mount ERJ-U02F7R50X
RES 7.5 OHM 1% 1/10W 0402 SMD

RES 7.5 OHM 1% 1/10W 0402 SMD

Supplier's Site
1231 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 57AK1649 - Newark, An Avnet Company
Chicago, IL, United States
1231 Anti-Sulfurated Resistor Rohs Compliant Panasonic
57AK1649
1231 Anti-Sulfurated Resistor Rohs Compliant Panasonic 57AK1649
1231 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

1231 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
1231 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 57AK1648 - Newark, An Avnet Company
Chicago, IL, United States
1231 Anti-Sulfurated Resistor Rohs Compliant Panasonic
57AK1648
1231 Anti-Sulfurated Resistor Rohs Compliant Panasonic 57AK1648
1231 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

1231 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02F7R50X 57AK1649
Product Name Resistors - Chip Resistor - Surface Mount 1231 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric)
Resistance Range 7.5 ohms
Tolerance 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details