Panasonic Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F75R0X

Description
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3412
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3412
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8891
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8891
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U02F75R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F75R0X
Resistors - Chip Resistor - Surface Mount ERJ-U02F75R0X
RES 75 OHM 1% 1/10W 0402 SMD

RES 75 OHM 1% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 51W3412 ERJ-U02F75R0X
Product Name Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details