Panasonic Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F7501X

Description
RES, 7K5, 1%, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 1%, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3414
Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3414
RES, 7K5, 1%, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 7K5, 1%, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8893
Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8893
RES, 7K5, 1%, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 7K5, 1%, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U02F7501X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F7501X
Resistors - Chip Resistor - Surface Mount ERJ-U02F7501X
RES 7.5K OHM 1% 1/10W 0402 SMD

RES 7.5K OHM 1% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 51W3414 ERJ-U02F7501X
Product Name Res, 7K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details