Panasonic 0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic ERJ-U02F7500X

Description
0402 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES
Description
0402 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Anti-Sulfurated Resistor (part number 44X8892) from Panasonic is designed with high resistance to sulfurization, utilizing an Au-based inner electrode. This resistor is part of the ERJ S series, which is known for its reliability due to a metal glaze thick film resistive element and a three-layer electrode structure. It is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.1 W and is compliant with RoHS standards. It meets the AEC-Q200 qualification, making it suitable for automotive applications. The resistance tolerance is available in ±0.5% and ±1%, with a resistance range that can accommodate various applications. The product is packaged in a way that facilitates easy handling and mounting, ensuring optimal performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The 0402 Anti-Sulfurated Resistor (part number 44X8892) from Panasonic is designed with high resistance to sulfurization, utilizing an Au-based inner electrode. This resistor is part of the ERJ S series, which is known for its reliability due to a metal glaze thick film resistive element and a three-layer electrode structure. It is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.1 W and is compliant with RoHS standards. It meets the AEC-Q200 qualification, making it suitable for automotive applications. The resistance tolerance is available in ±0.5% and ±1%, with a resistance range that can accommodate various applications. The product is packaged in a way that facilitates easy handling and mounting, ensuring optimal performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 44X8892 - Newark, An Avnet Company
Chicago, IL, United States
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic
44X8892
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic 44X8892
0402 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

0402 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 51W3413 - Newark, An Avnet Company
Chicago, IL, United States
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic
51W3413
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic 51W3413
0402 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

0402 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8892
Product Name 0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details