Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F6802X

Description
RES 68K OHM 1% 1/10W 0402 SMD
Description
RES 68K OHM 1% 1/10W 0402 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F6802X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F6802X
Resistors - Chip Resistor - Surface Mount ERJ-U02F6802X
RES 68K OHM 1% 1/10W 0402 SMD

RES 68K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 68K, 1%, 0.1W, 0402; Resistance Panasonic - 51W3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0402; Resistance Panasonic
51W3391
Res, Thick Film, 68K, 1%, 0.1W, 0402; Resistance Panasonic 51W3391
RES, THICK FILM, 68K, 1%, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8725
Res, Thick Film, 68K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8725
RES, THICK FILM, 68K, 1%, 0.1W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.1W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U02F6802X 51W3391 05X8725
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 68K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 68K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details