Panasonic Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-U02F5600X

Description
RES, THICK FILM, 560R, 1%, 0.1W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 560R, 1%, 0.1W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic
51W3339
Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic 51W3339
RES, THICK FILM, 560R, 1%, 0.1W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.1W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8718
Res, Thick Film, 560R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8718
RES, THICK FILM, 560R, 1%, 0.1W, 0402, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.1W, 0402, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U02F5600X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F5600X
Resistors - Chip Resistor - Surface Mount ERJ-U02F5600X
RES 560 OHM 1% 1/10W 0402 SMD

RES 560 OHM 1% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 51W3339 05X8718 ERJ-U02F5600X
Product Name Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 560R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details