Panasonic Chip Resistor - Surface Mount ERJ-U02F4753X

Description
RES 475K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 475K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F4753X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F4753X
Chip Resistor - Surface Mount ERJ-U02F4753X
RES 475K OHM 1% 1/10W 0402 SMD

RES 475K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 44X8790 - Newark, An Avnet Company
Chicago, IL, United States
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic
44X8790
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic 44X8790
0402 anti-sulfurated resistor RoHS Compliant: Yes

0402 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 51W3301 - Newark, An Avnet Company
Chicago, IL, United States
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic
51W3301
0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic 51W3301
0402 anti-sulfurated resistor RoHS Compliant: Yes

0402 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02F4753X 44X8790
Product Name Chip Resistor - Surface Mount 0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 475000 ohms
Tolerance 1 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers