Panasonic Chip Resistor - Surface Mount ERJ-U02F4752X

Description
RES 47.5K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 47.5K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F4752X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F4752X
Chip Resistor - Surface Mount ERJ-U02F4752X
RES 47.5K OHM 1% 1/10W 0402 SMD

RES 47.5K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 47K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3300
Res, 47K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3300
RES, 47K5, 1%, 0.1W, THICK FILM, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 47K5, 1%, 0.1W, THICK FILM, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8789
Res, 47K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8789
RES, 47K5, 1%, 0.1W, THICK FILM, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 47K5, 1%, 0.1W, THICK FILM, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02F4752X 51W3300
Product Name Chip Resistor - Surface Mount Res, 47K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers