The Panasonic ERJU series thick film chip resistors, specifically part number 60AC9348, are designed for high reliability and resistance to sulfurization, making them suitable for various applications. These resistors feature an Au-based inner electrode for enhanced performance and are compliant with RoHS standards. They are available in a compact 0402 package with a power rating of 100mW and a resistance value of 4.53kΩ, with a tolerance of ±1%. The resistors can operate within a temperature range of -55°C to +155°C and are suitable for both reflow and flow soldering processes. Additionally, they meet IEC 60115-8 and AEC-Q200 standards, ensuring their reliability in automotive and industrial applications.
Resistance:4.53kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 60AC9348 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 4530 ohms |
| Tolerance | 1 +/- % |