Panasonic Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F4022X

Description
RES, 40K2, 1%, 0.1W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 1%, 0.1W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3255
Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3255
RES, 40K2, 1%, 0.1W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 40K2, 1%, 0.1W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8749
Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8749
RES, 40K2, 1%, 0.1W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 40K2, 1%, 0.1W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3255
Product Name Res, 40K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details