Panasonic Res, Thick Film, 3K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F3301X

Description
RES, THICK FILM, 3K3, 1%, 0.1W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 3K3, 1%, 0.1W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8704
Res, Thick Film, 3K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8704
RES, THICK FILM, 3K3, 1%, 0.1W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.1W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 1%, 0.1W, 0402; Resistance Panasonic - 51W3200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.1W, 0402; Resistance Panasonic
51W3200
Res, Thick Film, 3K3, 1%, 0.1W, 0402; Resistance Panasonic 51W3200
RES, THICK FILM, 3K3, 1%, 0.1W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.1W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8704 51W3200
Product Name Res, Thick Film, 3K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 3K3, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details