Panasonic Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F3012X

Description
RES, 30K1, 1%, 0.1W, THICK FILM, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 1%, 0.1W, THICK FILM, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8685
Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8685
RES, 30K1, 1%, 0.1W, THICK FILM, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K1, 1%, 0.1W, THICK FILM, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3181
Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3181
RES, 30K1, 1%, 0.1W, THICK FILM, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K1, 1%, 0.1W, THICK FILM, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8685
Product Name Res, 30K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details