Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F2R70X

Description
RES 2.7 OHM 1% 1/10W 0402 SMD
Description
RES 2.7 OHM 1% 1/10W 0402 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The 1221 Anti-Sulfurated Resistor, part number 57AK1635, is a thick film chip resistor designed for high reliability and resistance to sulfurization, featuring an Au-based inner electrode. It is compliant with RoHS standards and AEC-Q200 (except for specific models). The resistor is suitable for both reflow and flow soldering processes, making it versatile for various applications. It is available in multiple sizes and power ratings, ranging from 0.031 W to 0.75 W, with resistance values from 0.1 Ω to 10 MΩ, and offers tolerances of ±0.5%, ±1%, and ±5%. The product is packaged in various methods, including punched and embossed carrier taping. It is important to adhere to specified storage conditions and precautions to maintain performance and reliability.

Datasheet Summary
Powered by GS/AI

The 1221 Anti-Sulfurated Resistor, part number 57AK1635, is a thick film chip resistor designed for high reliability and resistance to sulfurization, featuring an Au-based inner electrode. It is compliant with RoHS standards and AEC-Q200 (except for specific models). The resistor is suitable for both reflow and flow soldering processes, making it versatile for various applications. It is available in multiple sizes and power ratings, ranging from 0.031 W to 0.75 W, with resistance values from 0.1 Ω to 10 MΩ, and offers tolerances of ±0.5%, ±1%, and ±5%. The product is packaged in various methods, including punched and embossed carrier taping. It is important to adhere to specified storage conditions and precautions to maintain performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F2R70X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F2R70X
Resistors - Chip Resistor - Surface Mount ERJ-U02F2R70X
RES 2.7 OHM 1% 1/10W 0402 SMD

RES 2.7 OHM 1% 1/10W 0402 SMD

Supplier's Site
1221 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 57AK1634 - Newark, An Avnet Company
Chicago, IL, United States
1221 Anti-Sulfurated Resistor Rohs Compliant Panasonic
57AK1634
1221 Anti-Sulfurated Resistor Rohs Compliant Panasonic 57AK1634
1221 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

1221 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
1221 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 57AK1635 - Newark, An Avnet Company
Chicago, IL, United States
1221 Anti-Sulfurated Resistor Rohs Compliant Panasonic
57AK1635
1221 Anti-Sulfurated Resistor Rohs Compliant Panasonic 57AK1635
1221 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

1221 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02F2R70X 57AK1634
Product Name Resistors - Chip Resistor - Surface Mount 1221 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric)
Resistance Range 2.7 ohms
Tolerance 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers