Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F2400X

Description
RES 240 OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 240 OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F2400X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F2400X
Resistors - Chip Resistor - Surface Mount ERJ-U02F2400X
RES 240 OHM 1% 1/10W 0402 SMD

RES 240 OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, 240R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8629
Res, 240R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8629
RES, 240R, 1%, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 240R, 1%, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3120
Res, 240R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3120
RES, 240R, 1%, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 240R, 1%, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02F2400X 44X8629
Product Name Resistors - Chip Resistor - Surface Mount Res, 240R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details